2700pF Film Capacitor 300V 1000V (1kV) Polypropylene (PP), Metallized Radial
CAP, 2700PF, 20%, PP; Capacitance:2700pF; Suppression Class:Y2; Product Range:MKP3386 Y2 Series; Voltage Rating X:-; Voltage Rating Y:300V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt RoHS Compliant: Yes
VISHAY BFC233860272 Film Suppression Capacitor, 2700 pF, 440 VAC, MKP3386 Y2 Series,20%, Radial Leaded, Y2
CAP FILM 2700PF 20% 1KVDC RADIAL
CAP FILM 2700PF 20% 1KVDC RADIAL
| DigiKey | Newark, An Avnet Company | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BC5062-ND | 26M6482 | 886-BFC233860272 | BFC233860272 | BFC233860272 |
| Product Name | Film Capacitors | Cap, 2700Pf, 20%, Pp; Capacitance Vishay | VISHAY BFC233860272 Film Suppression Capacitor, 2700 pF, 440 VAC, MKP3386 Y2 Series,20%, Radial Leaded, Y2 | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Applications | Automotive | RF / Microwave; Automotive; Automotive; EMI, RFI Suppression | |||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |