The Connectors, Interconnects from Win Source Electronics are interference suppression film capacitors designed for Class Y2 applications, suitable for line-to-ground connections. They have a capacitance range from 0.001 OºF to 0.47 OºF with tolerances of ±20%, ±10%, and ±5%. The capacitors are rated for an AC voltage of 300 V and can withstand DC voltages of up to 1000 V at 105 °C and 1500 V at 85 °C. They are constructed with a polypropylene film dielectric and metallized film electrodes, encapsulated in a flame-retardant plastic case. These capacitors are AEC-Q200 qualified, making them suitable for automotive applications, and can operate at temperatures up to 125 °C for limited durations. They comply with various international standards, including IEC 60384-14 and UL 60384-14. The product is available in multiple lead configurations and pitch sizes, with options for packaging in bulk or taped reels. This product is ideal for engineers looking for reliable capacitors for line bypass applications in electronic circuits.
CAP FILM 0.1UF 10% 1KVDC RADIAL Product overview: BFC233865104 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC233865104 can be used for catalog matching and distributor lookup.
0.1µF Film Capacitor 300V 1000V (1kV) Polypropylene (PP), Metallized Radial
Manufacturer: AMIS
Category: Connectors,Interconn
Packaging: Bulk
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage Rating - AC: 42V
Voltage Rating - DC: 125 V
Operating Temperature: -40°C ~ 85°C
Mounting Type: Fixed
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
CAP FILM 0.1UF 10% 1KVDC RADIAL
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-BFC233865104 | BFC233865104-ND | BFC233865104 | |
| Product Name | 0.1UF Capacitor | Film Capacitors | Connectors,Interconnects | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| RoHS Compliant | Yes | |||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Capacitance Range | 0.1000 microF | 0.1000 microF | 0.2200 microF | 0.1000 microF |
| WVAC | 1000 to ? volts | 300 volts | 42 volts | 300 volts |