Capacitor RFI MKP Y2 300Vac 3.3nF
Capacitor RFI MKP Y2 300Vac 3.3nF
Capacitor RFI MKP Y2 300Vac 3.3nF
Win Source Part Number: 1360442-BFC233860332
Category: Capacitors - Film Capacitors
Temperature Range - Operating: -55°C ~ 105°C
Fake Threat In the Open Market: 60 pct.
MSL Level: Not Applicable
Mfr: Vishay Beyschlag/Draloric/B
Series: MKP338 6
Package: Bulk
Product Status: Active
Package / Case: Radial
Mounting Type: Through Hole
HTSUS: 8532.25.0020
Capacitance: 3300 pF
Tolerance: ±20%
Ratings: AEC-Q200, Y2
Applications: Automotive; EMI, RFI Suppression
Lead Spacing: 0.295" (7.50mm)
Size / Dimension: 0.394" L x 0.197" W (10.00mm x 5.00mm)
Height - Seated (Max): 0.413" (10.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Termination: PC Pins
Voltage Rating - AC: 300V
Voltage Rating - DC: 1000V (1kV)
Dielectric Material: Polypropylene (PP), Metallized
3300pF Film Capacitor 300V 1000V (1kV) Polypropylene (PP), Metallized Radial
3.3nF 1kV PP Film Capacitor, Radial, Through Hole Product overview: BFC233860332 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3.3nF, 1kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 3.3nF, 1kV, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC233860332 can be used for catalog matching and distributor lookup.
CAP FILM 3300PF 20% 1KVDC RADIAL
CAP, 3300PF, 20%, PP; Capacitance:3300pF; Suppression Class:Y2; Product Range:MKP3386 Y2 Series; Voltage Rating X:-; Voltage Rating Y:300V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt RoHS Compliant: Yes
CAP FILM 3300PF 20% 1KVDC RADIAL
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 6842181 | 6842181P | 1360442-BFC233860332 | BC2597-ND | 62-BFC233860332 | BFC233860332 | 26M6485 | BFC233860332 |
| Product Name | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors | Through-Hole 3.3nF 1kV Capacitor | Capacitors - Film Capacitors | Cap, 3300Pf, 20%, Pp; Capacitance Vishay | Film Capacitors |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | ||
| Applications | Automotive | Automotive | Automotive | RF / Microwave; Automotive; Automotive; EMI, RFI Suppression | ||||
| RoHS Compliant | Yes | Yes | Yes | Yes | ||||
| Capacitance Range | 0.0033 microF | 0.0033 microF | 0.0033 microF | 0.0033 microF | 0.0033 microF | 0.0033 microF |