Vishay Intertechnology, Inc. Film Capacitors BFC233860474

Description
0.47µF Film Capacitor 300V 1000V (1kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
0.47µF Film Capacitor 300V 1000V (1kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BC5064-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BC5064-ND
Film Capacitors BC5064-ND
0.47µF Film Capacitor 300V 1000V (1kV) Polypropylene (PP), Metallized Radial

0.47µF Film Capacitor 300V 1000V (1kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - BFC233860474 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Film Capacitors
BFC233860474
Capacitors - Film Capacitors BFC233860474
CAP FILM 0.47UF 20% 1KVDC RADIAL

CAP FILM 0.47UF 20% 1KVDC RADIAL

Supplier's Site
Cap, 0.47Μf, 20%, Pp; Capacitance Vishay - 26M6491 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.47Μf, 20%, Pp; Capacitance Vishay
26M6491
Cap, 0.47Μf, 20%, Pp; Capacitance Vishay 26M6491
CAP, 0.47µF, 20%, PP; Capacitance:0.47µF; Suppression Class:Y2; Product Range:MKP3386 Y2 Series; Voltage Rating X:-; Voltage Rating Y:300V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt RoHS Compliant: Yes

CAP, 0.47µF, 20%, PP; Capacitance:0.47µF; Suppression Class:Y2; Product Range:MKP3386 Y2 Series; Voltage Rating X:-; Voltage Rating Y:300V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number BC5064-ND BFC233860474 26M6491
Product Name Film Capacitors Capacitors - Film Capacitors Cap, 0.47Μf, 20%, Pp; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Applications Automotive RF / Microwave; Automotive; Automotive; EMI, RFI Suppression
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C154U030DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1725875 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 1608-050523000221FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details