Vishay Precision Group Film Capacitors BFC233840106

Description
10µF Film Capacitor 300V 800V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
10µF Film Capacitor 300V 800V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BFC233840106-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC233840106-ND
Film Capacitors BFC233840106-ND
10µF Film Capacitor 300V 800V Polypropylene (PP), Metallized Radial

10µF Film Capacitor 300V 800V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Cap, 10Μf, 20%, Pp; Capacitance Vishay - 25M1864 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Μf, 20%, Pp; Capacitance Vishay
25M1864
Cap, 10Μf, 20%, Pp; Capacitance Vishay 25M1864
CAP, 10µF, 20%, PP; Capacitance:10µF; Suppression Class:X2; Product Range:MKP3384 X2 Series; Voltage Rating X:300V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt Rating:100V/µs; RoHS Compliant: Yes

CAP, 10µF, 20%, PP; Capacitance:10µF; Suppression Class:X2; Product Range:MKP3384 X2 Series; Voltage Rating X:300V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt Rating:100V/µs; RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - BFC233840106 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC233840106
Film Capacitors BFC233840106
CAP FILM 10UF 20% 800VDC RADIAL

CAP FILM 10UF 20% 800VDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number BFC233840106-ND 25M1864 BFC233840106
Product Name Film Capacitors Cap, 10Μf, 20%, Pp; Capacitance Vishay Film Capacitors
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Polypropylene Polypropylene; PP (Polypropylene) Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1908450 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-704-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C364U7R5CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details