Vishay Intertechnology, Inc. Film Capacitors BFC233826332

Description
3300pF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
3300pF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 222233826332-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
222233826332-ND
Film Capacitors 222233826332-ND
3300pF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial

3300pF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Film Capacitors - BFC233826332 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC233826332
Film Capacitors BFC233826332
CAP FILM 3300PF 20% 630VDC RAD

CAP FILM 3300PF 20% 630VDC RAD

Supplier's Site Datasheet
Capacitor Pp Film, 3300Pf, 630V, 20%, Radial; Capacitance Vishay - 96B2347 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pp Film, 3300Pf, 630V, 20%, Radial; Capacitance Vishay
96B2347
Capacitor Pp Film, 3300Pf, 630V, 20%, Radial; Capacitance Vishay 96B2347
CAPACITOR PP FILM, 3300PF, 630V, 20%, RADIAL; Capacitance:3300pF; Capacitance Tolerance:± 20%; Capacitor Case Style:-; Capacitor Dielectric Type:Polypropylene (PP); Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded RoHS Compliant: Yes

CAPACITOR PP FILM, 3300PF, 630V, 20%, RADIAL; Capacitance:3300pF; Capacitance Tolerance:± 20%; Capacitor Case Style:-; Capacitor Dielectric Type:Polypropylene (PP); Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors - BFC233826332 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC233826332
Capacitors - Film Capacitors BFC233826332
CAP FILM 3300PF 20% 630VDC RAD

CAP FILM 3300PF 20% 630VDC RAD

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 222233826332-ND BFC233826332 96B2347 BFC233826332
Product Name Film Capacitors Film Capacitors Capacitor Pp Film, 3300Pf, 630V, 20%, Radial; Capacitance Vishay Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 110 C (-67 to 230 F) -55 to 110 C (-67 to 230 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP) Polypropylene; Polypropylene (PP), Metallized
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Capacitors - 1725905 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 101C214U040DP2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers