0.015µF Film Capacitor 300V 1000V (1kV) Polypropylene (PP), Metallized Radial
Film Capacitor, 15nF, 1kV DC, 300V AC, Radial, PP Dielectric Product overview: BFC233860153 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15nF, 1kV, 300V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15nF, 1kV, 300V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC233860153 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1172742-BFC233860153
Category: Capacitors>Film Capacitors
Series: MKP338 6
Termination: PC Pins
Package: Bulk
Voltage Rating - AC: 300V
Voltage Rating - DC: 1000V (1kV)
Applications: Automotive; EMI, RFI Suppression
Height - Seated (Max): 0.472" (12.00mm)
Standard Package: 1,000
Capacitance: 0.015 µF
Tolerance: ±20%
Ratings: AEC-Q200, Y2
Lead Spacing: 0.591" (15.00mm)
Dielectric Material: Polypropylene (PP), Metallized
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.689" L x 0.236" W (17.50mm x 6.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.25.0020
Mfr: Vishay Beyschlag/Draloric/B
Other Names: BFC233860153-ND,2222
CAP, 0.015µF, 20%, PP; Capacitance:15000pF;
CAP FILM 0.015UF 20% 1KVDC RAD
CAP FILM 0.015UF 20% 1KVDC RAD
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BC5061-ND | 62-BFC233860153 | 1172742-BFC233860153 | 21M8654 | BFC233860153 | BFC233860153 |
| Product Name | Film Capacitors | 15nF 1kV 300V Capacitor | Capacitors - Film Capacitors | Cap, 0.015Μf, 20%, Pp; Capacitance Vishay | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | ||
| Applications | Automotive | RF / Microwave; Automotive; Automotive; EMI, RFI Suppression | ||||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |