The BFC233840224 is a film capacitor designed for interference suppression in Class X2 applications, compliant with IEC 60384-14 standards. It features a capacitance of 0.22 µF with a tolerance of ±20% and a rated AC voltage of 300 V. The capacitor can withstand a DC voltage of up to 800 V at 85 °C and 630 V at 110 °C. It is constructed with a polypropylene film dielectric and metallized film electrodes, ensuring self-healing properties. The maximum operating temperature is 105 °C, and it is encapsulated in a flame-retardant plastic case. The capacitor is available with various lead lengths and is suitable for applications requiring reliable performance across the line.
0.22µF Film Capacitor 300V 800V Polypropylene (PP), Metallized Radial
CAP FILM 0.22UF 20% 800VDC RAD
CAP, 0.22µF, 20%, PP; Capacitance:0.22µF; Suppression Class:X2; Product Range:MKP3384 X2 Series; Voltage Rating X:300V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt RoHS Compliant: Yes
CAP FILM 0.22UF 20% 800VDC RAD
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BFC233840224-ND | BFC233840224 | 26M6450 | BFC233840224 |
| Product Name | Film Capacitors | Film Capacitors | Cap, 0.22Μf, 20%, Pp; Capacitance Vishay | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; PP (Polypropylene) | Polypropylene; Polypropylene (PP), Metallized |