10µF Film Capacitor 300V 800V Polypropylene (PP), Metallized Radial
CAP FILM 10UF 20% 800VDC RADIAL
CAP, 10µF, 20%, PP; Capacitance:10µF; Suppression Class:X2; Product Range:MKP3384 X2 Series; Voltage Rating X:300V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt Rating:100V/µs; RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | BFC233841106-ND | BFC233841106 | 25M1865 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Cap, 10Μf, 20%, Pp; Capacitance Vishay |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; PP (Polypropylene) |
| Capacitance Range | 10 microF | 10 microF | 10 microF |