0.22µF Film Capacitor 300V 1000V (1kV) Polypropylene (PP), Metallized Radial
Capacitor RFI MKP Y2 300Vac 220nF
CAP, 0.22µF, 20%, PP; Capacitance:0.22µF; Suppression Class:Y2; Product Range:MKP3386 Y2 Series; Voltage Rating X:-; Voltage Rating Y:300V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt RoHS Compliant: Yes
CAP FILM 0.22UF 20% 1KVDC RADIAL
CAP, 0.22¦F, 20%, PP; CAPACITANCE:0.22¦F; SUPPRESSION CLASS:Y2; PRODUCT RANGE:MKP3386 Y2 SERIES; VOLTAGE RATING X:-; VOLTAGE RATING Y:300V; CAPACITOR DIELECTRIC TYPE:PP (POLYPROPYLENE); CAPACITANCE TOLERANCE:¦ 20%; DV/DT ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BC2605-ND | 6842201 | 89K0150 | BFC233860224 | 24868795 |
| Product Name | Film Capacitors | Film Capacitors | Cap, 0.22Μf, 20%, Pp; Capacitance Vishay | Film Capacitors | Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | ||
| Applications | Automotive | Automotive | |||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |||
| Operating Temperature | -55 to 105 C (-67 to 221 F) |