Vishay Intertechnology, Inc. Film Capacitors BFC233826683

Description
0.068µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
0.068µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 222233826683-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
222233826683-ND
Film Capacitors 222233826683-ND
0.068µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial

0.068µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Capacitor Pp Film 0.068Uf, 630V, 20%, Radial, Full Reel; Dielectric Type Vishay - 96B2352 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pp Film 0.068Uf, 630V, 20%, Radial, Full Reel; Dielectric Type Vishay
96B2352
Capacitor Pp Film 0.068Uf, 630V, 20%, Radial, Full Reel; Dielectric Type Vishay 96B2352
CAPACITOR PP FILM 0.068UF, 630V, 20%, RADIAL, FULL REEL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.068µF; Capacitance Tolerance:± 20%; Suppression Class:X2; Voltage Rating X:310VAC RoHS Compliant: Yes

CAPACITOR PP FILM 0.068UF, 630V, 20%, RADIAL, FULL REEL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.068µF; Capacitance Tolerance:± 20%; Suppression Class:X2; Voltage Rating X:310VAC RoHS Compliant: Yes

Supplier's Site
Capacitors - Film Capacitors - BFC233826683 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC233826683
Capacitors - Film Capacitors BFC233826683
CAP FILM 0.068UF 20% 630VDC RAD

CAP FILM 0.068UF 20% 630VDC RAD

Supplier's Site
Film Capacitors - BFC233826683 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC233826683
Film Capacitors BFC233826683
CAP FILM 0.068UF 20% 630VDC RAD

CAP FILM 0.068UF 20% 630VDC RAD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 222233826683-ND 96B2352 BFC233826683 BFC233826683
Product Name Film Capacitors Capacitor Pp Film 0.068Uf, 630V, 20%, Radial, Full Reel; Dielectric Type Vishay Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 110 C (-67 to 230 F) -55 to 110 C (-67 to 230 F)
Electrostatic Capacitors Polypropylene Metallized PP Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C193U030AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0100392JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details