The BFC233868107 is a Class Y2 interference suppression film capacitor from Lingto Electronic Limited, designed for line-to-ground applications. It features a capacitance range from 0.001 OºF to 0.47 OºF with tolerances of ±20%, ±10%, and ±5%. The capacitor is rated for an AC voltage of 300 V and can withstand a DC voltage of up to 1000 V at 105 °C and 1500 V at 85 °C. It operates effectively in a temperature range up to 105 °C, with a maximum permissible temperature of 125 °C for limited durations. The capacitor is constructed with a polypropylene film dielectric and metallized film electrodes, encapsulated in a flame-retardant plastic case. It is AEC-Q200 qualified, ensuring reliability in automotive applications. The product complies with various international standards, including IEC 60384-14 and UL 60384-14, making it suitable for a wide range of applications, particularly in standard line bypass configurations. The leads are tinned wire, and the product is available in multiple pitch configurations.
5600pF Film Capacitor 300V 1000V (1kV) Polypropylene (PP), Metallized Radial
CAP FILM 5600PF 20% 1KVDC RADIAL
CAP FILM 5600PF 20% 1KVDC RADIAL
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | BFC233868107-ND | BFC233868107 | BFC233868107 |
| Product Name | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Applications | Automotive | RF / Microwave; Automotive; Automotive; EMI, RFI Suppression | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |