The Vishay MKP338 4 X2 capacitor has a capacitance of 0.068 µF with a tolerance of ±20%. It is designed for across-the-line applications and has a rated AC voltage of 300 V. The capacitor features a polypropylene dielectric and metallized film electrodes, providing self-healing properties. It is encapsulated in a flame-retardant plastic case and has tinned wire leads. The maximum operating temperature is 105 °C, and it is compliant with relevant IEC and EN standards. This component is suitable for applications requiring reliable interference suppression.
0.068µF Film Capacitor 300V 800V Polypropylene (PP), Metallized Radial
CAP, 0.068µF, 20%, PP; Capacitance:68000pF;
CAP FILM 0.068UF 20% 800VDC RAD
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | BFC233841683-ND | 26M6471 | BFC233841683 |
| Product Name | Film Capacitors | Cap, 0.068Μf, 20%, Pp; Capacitance Vishay | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrostatic Capacitors | Polypropylene | Polypropylene; PP (Polypropylene) | Polypropylene; Polypropylene (PP), Metallized |