6800pF Film Capacitor 300V 1000V (1kV) Polypropylene (PP), Metallized Radial
CAP FILM 6800PF 20% 1KVDC RADIAL Product overview: BFC233868103 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6800PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6800PF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC233868103 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay Beyschlag/Draloric/B
Win Source Part Number: 1329886-BFC233868103
Category: Capacitors>Film Capacitors
Packaging: Bulk
Termination: PC Pins
Voltage Rating - AC: 300V
Voltage Rating - DC: 1000V (1kV)
Size / Dimension: 0.492" L x 0.197" W (12.50mm x 5.00mm)
Applications: Automotive; EMI, RFI Suppression
Height - Seated (Max): 0.433" (11.00mm)
Standard Package: 1,000
Mounting: Through Hole
Capacitance: 6800 pF
Tolerance: ±20%
Ratings: AEC-Q200, Y2
Lead Spacing: 0.394" (10.00mm)
Dielectric Material: Polypropylene (PP), Metallized
Temperature Range - Operating: -55°C ~ 105°C
Case / Package: Radial
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 1 (Unlimited)
HTSUS: 8532.25.0020
Other Part Number: 222233868103
RoHS Status: ROHS3 Compliant
CAP FILM 6800PF 20% 1KVDC RADIAL
Y2 MKP 0,0068 F 20% 300 Vac Pitch 10mm / LOOSE, Lt 3,5 mm
CAP FILM 6800PF 20% 1KVDC RADIAL
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BFC233868103-ND | 62-BFC233868103 | 1329886-BFC233868103 | BFC233868103 | 18T2376 | BFC233868103 |
| Product Name | Film Capacitors | 6800PF Capacitor | Capacitors - Film Capacitors | Capacitors - Film Capacitors | Y2 Mkp 0,0068 F 20% 300 Vac Pitch 10Mm / Loose, Lt 3,5 Mm Vishay | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | ||
| Applications | Automotive | RF / Microwave; Automotive; Automotive; EMI, RFI Suppression | ||||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |