Vishay Precision Group Film Capacitors BFC233860102

Description
Capacitor RFI MKP Y2 300Vac 1nF
Request a Quote Datasheet
Description
Capacitor RFI MKP Y2 300Vac 1nF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 6842178 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
6842178
Film Capacitors 6842178
Capacitor RFI MKP Y2 300Vac 1nF

Capacitor RFI MKP Y2 300Vac 1nF

Supplier's Site
Film Capacitors - 6842178P - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
6842178P
Film Capacitors 6842178P
Capacitor RFI MKP Y2 300Vac 1nF

Capacitor RFI MKP Y2 300Vac 1nF

Supplier's Site
Film Capacitors - 1731373 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1731373
Film Capacitors 1731373
Capacitor RFI MKP Y2 300Vac 1nF

Capacitor RFI MKP Y2 300Vac 1nF

Supplier's Site
Film Capacitors - BC2595-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BC2595-ND
Film Capacitors BC2595-ND
1000pF Film Capacitor 300V 1000V (1kV) Polypropylene (PP), Metallized Radial

1000pF Film Capacitor 300V 1000V (1kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - 1360598-BFC233860102 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Film Capacitors
1360598-BFC233860102
Capacitors - Film Capacitors 1360598-BFC233860102
Win Source Part Number: 1360598-BFC233860102 Category: Capacitors - Film Capacitors Temperature Range - Operating: -55°C ~ 105°C Fake Threat In the Open Market: 33 pct. MSL Level: Not Applicable Mfr: Vishay Beyschlag/Draloric/B C Components Series: MKP338 6 Package: Bulk Product Status: Active Package / Case: Radial Mounting Type: Through Hole HTSUS: 8532.25.0020 Capacitance: 1000 pF Tolerance: ±20% Ratings: AEC-Q200, Y2 Applications: Automotive; EMI, RFI Suppression Lead Spacing: 0.295" (7.50mm) Size / Dimension: 0.394" L x 0.157" W (10.00mm x 4.00mm) Height - Seated (Max): 0.354" (9.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Termination: PC Pins Voltage Rating - AC: 300V Voltage Rating - DC: 1000V (1kV) Dielectric Material: Polypropylene (PP), Metallized

Win Source Part Number: 1360598-BFC233860102
Category: Capacitors - Film Capacitors
Temperature Range - Operating: -55°C ~ 105°C
Fake Threat In the Open Market: 33 pct.
MSL Level: Not Applicable
Mfr: Vishay Beyschlag/Draloric/BC Components
Series: MKP338 6
Package: Bulk
Product Status: Active
Package / Case: Radial
Mounting Type: Through Hole
HTSUS: 8532.25.0020
Capacitance: 1000 pF
Tolerance: ±20%
Ratings: AEC-Q200, Y2
Applications: Automotive; EMI, RFI Suppression
Lead Spacing: 0.295" (7.50mm)
Size / Dimension: 0.394" L x 0.157" W (10.00mm x 4.00mm)
Height - Seated (Max): 0.354" (9.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Termination: PC Pins
Voltage Rating - AC: 300V
Voltage Rating - DC: 1000V (1kV)
Dielectric Material: Polypropylene (PP), Metallized

Buy Now Datasheet
Singapore, Singapore
Through-Hole 1nF 1kV Capacitor
62-BFC233860102
Through-Hole 1nF 1kV Capacitor 62-BFC233860102
1nF 1kV PP Film Capacitor, Radial, Through Hole Product overview: BFC233860102 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1nF, 1kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 1nF, 1kV, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC233860102 can be used for catalog matching and distributor lookup.

1nF 1kV PP Film Capacitor, Radial, Through Hole Product overview: BFC233860102 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1nF, 1kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 1nF, 1kV, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC233860102 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, Y2, Pp, 1000Pf, 300V, Sup, Radial; Dielectric Type Vishay - 03J7119 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Y2, Pp, 1000Pf, 300V, Sup, Radial; Dielectric Type Vishay
03J7119
Cap, Y2, Pp, 1000Pf, 300V, Sup, Radial; Dielectric Type Vishay 03J7119
CAP, Y2, PP, 1000PF, 300V, SUP, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1000pF; Capacitance Tolerance:± 20%; Suppression Class:Y2; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAP, Y2, PP, 1000PF, 300V, SUP, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1000pF; Capacitance Tolerance:± 20%; Suppression Class:Y2; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors - BFC233860102 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Film Capacitors
BFC233860102
Capacitors - Film Capacitors BFC233860102
CAP FILM 1000PF 20% 1KVDC RADIAL

CAP FILM 1000PF 20% 1KVDC RADIAL

Supplier's Site
Film Capacitors - BFC233860102 - ODG (Origin Data Global)
Shenzhen, China
Film Capacitors
BFC233860102
Film Capacitors BFC233860102
CAP FILM 1000PF 20% 1KVDC RADIAL

CAP FILM 1000PF 20% 1KVDC RADIAL

Supplier's Site Datasheet
Film Capacitors - BFC233860102 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC233860102
Film Capacitors BFC233860102
CAP FILM 1000PF 20% 1KVDC RADIAL

CAP FILM 1000PF 20% 1KVDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 6842178 6842178P BC2595-ND 1360598-BFC233860102 62-BFC233860102 03J7119 BFC233860102 BFC233860102 BFC233860102
Product Name Film Capacitors Film Capacitors Film Capacitors Capacitors - Film Capacitors Through-Hole 1nF 1kV Capacitor Cap, Y2, Pp, 1000Pf, 300V, Sup, Radial; Dielectric Type Vishay Capacitors - Film Capacitors Film Capacitors Film Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Applications Automotive Automotive Automotive RF / Microwave; Automotive; Automotive; EMI, RFI Suppression Automotive
RoHS Compliant Yes Yes Yes Yes
Capacitance Range 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C184U030DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
Ceramic Capacitors - C17CF621K-1ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details