Vishay Intertechnology, Inc. Film Capacitors BFC233826472

Description
4700pF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
4700pF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 222233826472-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
222233826472-ND
Film Capacitors 222233826472-ND
4700pF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial

4700pF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Capacitor Pp Film, 4700Pf, 630V, 20%, Radial; Capacitance Vishay - 18C4815 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pp Film, 4700Pf, 630V, 20%, Radial; Capacitance Vishay
18C4815
Capacitor Pp Film, 4700Pf, 630V, 20%, Radial; Capacitance Vishay 18C4815
CAPACITOR PP FILM, 4700PF, 630V, 20%, RADIAL; Capacitance:4700pF; Capacitance Tolerance:± 20%; Capacitor Dielectric Type:Polypropylene (PP); Voltage Rating:630V; Life Time @ Temperature:1000 hours @ 110°C; Capacitor Case Style:- RoHS Compliant: Yes

CAPACITOR PP FILM, 4700PF, 630V, 20%, RADIAL; Capacitance:4700pF; Capacitance Tolerance:± 20%; Capacitor Dielectric Type:Polypropylene (PP); Voltage Rating:630V; Life Time @ Temperature:1000 hours @ 110°C; Capacitor Case Style:- RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - BFC233826472 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC233826472
Film Capacitors BFC233826472
CAP FILM 4700PF 20% 630VDC RAD

CAP FILM 4700PF 20% 630VDC RAD

Supplier's Site Datasheet
Capacitors - Film Capacitors - BFC233826472 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC233826472
Capacitors - Film Capacitors BFC233826472
CAP FILM 4700PF 20% 630VDC RAD

CAP FILM 4700PF 20% 630VDC RAD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 222233826472-ND 18C4815 BFC233826472 BFC233826472
Product Name Film Capacitors Capacitor Pp Film, 4700Pf, 630V, 20%, Radial; Capacitance Vishay Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 110 C (-67 to 230 F) -55 to 110 C (-67 to 230 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP) Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized
Unlock Full Specs
to access all available technical data

Similar Products

Motor Start, Motor Run Capacitors (AC) - 106MABA02KJL-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - C11AH0R3C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1833458 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Purpose
View Details