The Vishay MKP338 6 Y2 capacitor has a capacitance of 0.033 µF (33,000 pF) with a tolerance of ±20%. It is designed for Y2 applications, suitable for standard line bypass between line and ground. The capacitor features a polypropylene dielectric and is AEC-Q200 qualified, indicating its reliability for automotive applications. It has a rated AC voltage of 300V and a permissible DC voltage of 1000V. The construction includes metallized film electrodes and is encapsulated in a flame-retardant plastic case, compliant with UL 94 V-0 standards. The maximum application temperature is 105°C. This capacitor is RoHS compliant, making it suitable for environmentally conscious designs.
0.033µF Film Capacitor 300V 1000V (1kV) Polypropylene (PP), Metallized Radial
CAP FILM 0.033UF 20% 1KVDC RAD
CAP FILM 0.033UF 20% 1KVDC RAD
CAP, 0.033µF, 20%, PP; Capacitance:33000pF;
CAP, 0.033¦F, 20%, PP; CAPACITANCE:33000PF;
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BC5063-ND | BFC233860333 | BFC233860333 | 35M0627 | 24868767 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors | Cap, 0.033Μf, 20%, Pp; Capacitance Vishay | Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | ||
| Applications | Automotive | RF / Microwave; Automotive; Automotive; EMI, RFI Suppression | |||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |