Vishay Precision Group Through-Hole 1kV 2.2nF Capacitor BFC233860222

Description
1kV 2.2nF PP Film Capacitor, Radial, Through Hole Product overview: BFC233860222 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1kV, 2.2nF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 1kV, 2.2nF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC233860222 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1kV 2.2nF PP Film Capacitor, Radial, Through Hole Product overview: BFC233860222 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1kV, 2.2nF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 1kV, 2.2nF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC233860222 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Through-Hole 1kV 2.2nF Capacitor
62-BFC233860222
Through-Hole 1kV 2.2nF Capacitor 62-BFC233860222
1kV 2.2nF PP Film Capacitor, Radial, Through Hole Product overview: BFC233860222 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1kV, 2.2nF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 1kV, 2.2nF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC233860222 can be used for catalog matching and distributor lookup.

1kV 2.2nF PP Film Capacitor, Radial, Through Hole Product overview: BFC233860222 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1kV, 2.2nF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 1kV, 2.2nF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC233860222 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Film Capacitors - 1139735-BFC233860222 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Film Capacitors
1139735-BFC233860222
Capacitors - Film Capacitors 1139735-BFC233860222
Win Source Part Number: 1139735-BFC233860222 Category: Capacitors>Film Capacitors Series: MKP338 6 Termination: PC Pins Package: Bulk Voltage Rating - AC: 300V Voltage Rating - DC: 1000V (1kV) Applications: Automotive; EMI, RFI Suppression Height - Seated (Max): 0.354" (9.00mm) Standard Package: 1,500 Capacitance: 2200 pF Tolerance: ±20% Ratings: AEC-Q200, Y2 Lead Spacing: 0.295" (7.50mm) Dielectric Material: Polypropylene (PP), Metallized Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 105°C Dimension: 0.394" L x 0.157" W (10.00mm x 4.00mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.25.0020 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: BC2596

Win Source Part Number: 1139735-BFC233860222
Category: Capacitors>Film Capacitors
Series: MKP338 6
Termination: PC Pins
Package: Bulk
Voltage Rating - AC: 300V
Voltage Rating - DC: 1000V (1kV)
Applications: Automotive; EMI, RFI Suppression
Height - Seated (Max): 0.354" (9.00mm)
Standard Package: 1,500
Capacitance: 2200 pF
Tolerance: ±20%
Ratings: AEC-Q200, Y2
Lead Spacing: 0.295" (7.50mm)
Dielectric Material: Polypropylene (PP), Metallized
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.394" L x 0.157" W (10.00mm x 4.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.25.0020
Mfr: Vishay Beyschlag/Draloric/BC Components
Other Names: BC2596

Buy Now Datasheet
Film Capacitors - BC2596-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BC2596-ND
Film Capacitors BC2596-ND
2200pF Film Capacitor 300V 1000V (1kV) Polypropylene (PP), Metallized Radial

2200pF Film Capacitor 300V 1000V (1kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Film Capacitors - 6842172 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
6842172
Film Capacitors 6842172
Capacitor RFI MKP Y2 300Vac 2.2nF

Capacitor RFI MKP Y2 300Vac 2.2nF

Supplier's Site
Film Capacitors - 6842172P - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
6842172P
Film Capacitors 6842172P
Capacitor RFI MKP Y2 300Vac 2.2nF

Capacitor RFI MKP Y2 300Vac 2.2nF

Supplier's Site
Film Capacitors - 1733777 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1733777
Film Capacitors 1733777
Capacitor RFI MKP Y2 300Vac 2.2nF

Capacitor RFI MKP Y2 300Vac 2.2nF

Supplier's Site
Capacitors - Film Capacitors - BFC233860222 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Film Capacitors
BFC233860222
Capacitors - Film Capacitors BFC233860222
CAP FILM 2200PF 20% 1KVDC RADIAL

CAP FILM 2200PF 20% 1KVDC RADIAL

Supplier's Site
CAP FILM 2200PF 20% 1KVDC RADIAL - 886-BFC233860222 - Utmel Electronic Limited
Hong Kong, China
CAP FILM 2200PF 20% 1KVDC RADIAL
886-BFC233860222
CAP FILM 2200PF 20% 1KVDC RADIAL 886-BFC233860222
CAP FILM 2200PF 20% 1KVDC RADIAL

CAP FILM 2200PF 20% 1KVDC RADIAL

Supplier's Site
Film Capacitors - BFC233860222 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC233860222
Film Capacitors BFC233860222
CAP FILM 2200PF 20% 1KVDC RADIAL

CAP FILM 2200PF 20% 1KVDC RADIAL

Supplier's Site Datasheet
Cap, Y2, Pp, 2200Pf, 300V, Sup, Radial; Dielectric Type Vishay - 03J7131 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Y2, Pp, 2200Pf, 300V, Sup, Radial; Dielectric Type Vishay
03J7131
Cap, Y2, Pp, 2200Pf, 300V, Sup, Radial; Dielectric Type Vishay 03J7131
CAP, Y2, PP, 2200PF, 300V, SUP, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:2200pF; Capacitance Tolerance:± 20%; Suppression Class:Y2; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAP, Y2, PP, 2200PF, 300V, SUP, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:2200pF; Capacitance Tolerance:± 20%; Suppression Class:Y2; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site
Cap, 2200Pf, 20%, Pp; Capacitance Vishay - 35M0626 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2200Pf, 20%, Pp; Capacitance Vishay
35M0626
Cap, 2200Pf, 20%, Pp; Capacitance Vishay 35M0626
CAP, 2200PF, 20%, PP; Capacitance:2200pF; Suppression Class:Y2; Product Range:MKP3386 Y2 Series; Voltage Rating X:-; Voltage Rating Y:300V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt RoHS Compliant: Yes

CAP, 2200PF, 20%, PP; Capacitance:2200pF; Suppression Class:Y2; Product Range:MKP3386 Y2 Series; Voltage Rating X:-; Voltage Rating Y:300V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 62-BFC233860222 1139735-BFC233860222 BC2596-ND 6842172 6842172P BFC233860222 886-BFC233860222 BFC233860222 03J7131 35M0626
Product Name Through-Hole 1kV 2.2nF Capacitor Capacitors - Film Capacitors Film Capacitors Film Capacitors Film Capacitors Capacitors - Film Capacitors CAP FILM 2200PF 20% 1KVDC RADIAL Film Capacitors Cap, Y2, Pp, 2200Pf, 300V, Sup, Radial; Dielectric Type Vishay Cap, 2200Pf, 20%, Pp; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Chip Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes Yes Yes Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 C (-67 F)
Capacitance Range 0.0022 microF 0.0022 microF 0.0022 microF 0.0022 microF 0.0022 microF 0.0022 microF 0.0022 microF 0.0022 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 106SMH050MHR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100391FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details