Vishay Intertechnology, Inc. Film Capacitors BFC233826224

Description
0.22µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
0.22µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 222233826224-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
222233826224-ND
Film Capacitors 222233826224-ND
0.22µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial

0.22µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - BFC233826224 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC233826224
Capacitors - Film Capacitors BFC233826224
CAP FILM 0.22UF 20% 630VDC RAD

CAP FILM 0.22UF 20% 630VDC RAD

Supplier's Site
Capacitor Pp Film 0.22Uf, 630V, 20%, Radial, Full Reel; Dielectric Type Vishay - 96B2346 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pp Film 0.22Uf, 630V, 20%, Radial, Full Reel; Dielectric Type Vishay
96B2346
Capacitor Pp Film 0.22Uf, 630V, 20%, Radial, Full Reel; Dielectric Type Vishay 96B2346
CAPACITOR PP FILM 0.22UF, 630V, 20%, RADIAL, FULL REEL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.22µF; Capacitance Tolerance:± 20%; Suppression Class:X2; Voltage Rating X:310VAC RoHS Compliant: Yes

CAPACITOR PP FILM 0.22UF, 630V, 20%, RADIAL, FULL REEL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.22µF; Capacitance Tolerance:± 20%; Suppression Class:X2; Voltage Rating X:310VAC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 222233826224-ND BFC233826224 96B2346
Product Name Film Capacitors Capacitors - Film Capacitors Capacitor Pp Film 0.22Uf, 630V, 20%, Radial, Full Reel; Dielectric Type Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 110 C (-67 to 230 F) -55 to 110 C (-67 to 230 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP), Metallized Metallized PP
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
Film Capacitors - 1725788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-427-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Aluminum Electrolytic Capacitor - 101C323U050CC2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 32000 microF
View Details
4 suppliers