Vishay Precision Group Film Capacitors BFC233841154

Description
0.15µF Film Capacitor 300V 800V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
0.15µF Film Capacitor 300V 800V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BFC233841154-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC233841154-ND
Film Capacitors BFC233841154-ND
0.15µF Film Capacitor 300V 800V Polypropylene (PP), Metallized Radial

0.15µF Film Capacitor 300V 800V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Cap, 0.15Μf, 20%, Pp; Capacitance Vishay - 26M6461 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.15Μf, 20%, Pp; Capacitance Vishay
26M6461
Cap, 0.15Μf, 20%, Pp; Capacitance Vishay 26M6461
CAP, 0.15µF, 20%, PP; Capacitance:0.15µF; Suppression Class:X2; Product Range:MKP3384 X2 Series; Voltage Rating X:300V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt RoHS Compliant: Yes

CAP, 0.15µF, 20%, PP; Capacitance:0.15µF; Suppression Class:X2; Product Range:MKP3384 X2 Series; Voltage Rating X:300V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors - BFC233841154 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC233841154
Capacitors - Film Capacitors BFC233841154
CAP FILM 0.15UF 20% 800VDC RAD

CAP FILM 0.15UF 20% 800VDC RAD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number BFC233841154-ND 26M6461 BFC233841154
Product Name Film Capacitors Cap, 0.15Μf, 20%, Pp; Capacitance Vishay Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Polypropylene Polypropylene; PP (Polypropylene) Polypropylene; Polypropylene (PP), Metallized
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 106K100CS4G - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Ceramic Capacitors - 1608-050525000750GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Film Capacitors - 1908573P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details