Vishay Intertechnology, Inc. Film Capacitors BFC233826102

Description
1000pF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
1000pF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 222233826102-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
222233826102-ND
Film Capacitors 222233826102-ND
1000pF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial

1000pF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Film Capacitors - BFC233826102 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC233826102
Film Capacitors BFC233826102
CAP FILM 1000PF 20% 630VDC RAD

CAP FILM 1000PF 20% 630VDC RAD

Supplier's Site Datasheet
Capacitors - Film Capacitors - BFC233826102 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC233826102
Capacitors - Film Capacitors BFC233826102
CAP FILM 1000PF 20% 630VDC RAD

CAP FILM 1000PF 20% 630VDC RAD

Supplier's Site
Capacitor Pp Film, 1000Pf, 630V, 20%, Radial; Dielectric Type Vishay - 96B2338 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pp Film, 1000Pf, 630V, 20%, Radial; Dielectric Type Vishay
96B2338
Capacitor Pp Film, 1000Pf, 630V, 20%, Radial; Dielectric Type Vishay 96B2338
CAPACITOR PP FILM, 1000PF, 630V, 20%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1000pF; Capacitance Tolerance:± 20%; Suppression Class:X2; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAPACITOR PP FILM, 1000PF, 630V, 20%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1000pF; Capacitance Tolerance:± 20%; Suppression Class:X2; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 222233826102-ND BFC233826102 BFC233826102 96B2338
Product Name Film Capacitors Film Capacitors Capacitors - Film Capacitors Capacitor Pp Film, 1000Pf, 630V, 20%, Radial; Dielectric Type Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 110 C (-67 to 230 F) -55 to 110 C (-67 to 230 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized Metallized PP
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105MKP275KGG4 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
5 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - C11AH330K-6UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1725549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details