Vishay Intertechnology, Inc. Film Capacitors BFC233860274

Description
0.27µF Film Capacitor 300V 1000V (1kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
0.27µF Film Capacitor 300V 1000V (1kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BFC233860274-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC233860274-ND
Film Capacitors BFC233860274-ND
0.27µF Film Capacitor 300V 1000V (1kV) Polypropylene (PP), Metallized Radial

0.27µF Film Capacitor 300V 1000V (1kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - BFC233860274 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC233860274
Capacitors - Film Capacitors BFC233860274
CAP FILM 0.27UF 20% 1KVDC RADIAL

CAP FILM 0.27UF 20% 1KVDC RADIAL

Supplier's Site
Cap, 0.27Μf, 20%, Pp; Capacitance Vishay - 26M6484 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.27Μf, 20%, Pp; Capacitance Vishay
26M6484
Cap, 0.27Μf, 20%, Pp; Capacitance Vishay 26M6484
CAP, 0.27µF, 20%, PP; Capacitance:0.27µF; Suppression Class:Y2; Product Range:MKP3386 Y2 Series; Voltage Rating X:-; Voltage Rating Y:300V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt RoHS Compliant: Yes

CAP, 0.27µF, 20%, PP; Capacitance:0.27µF; Suppression Class:Y2; Product Range:MKP3386 Y2 Series; Voltage Rating X:-; Voltage Rating Y:300V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number BFC233860274-ND BFC233860274 26M6484
Product Name Film Capacitors Capacitors - Film Capacitors Cap, 0.27Μf, 20%, Pp; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Applications Automotive RF / Microwave; Automotive; Automotive; EMI, RFI Suppression
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Capacitors - 1833274 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Purpose
View Details
Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Film Paper Film Capacitors - 125HC2600K2SM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers