Vishay Precision Group Film Capacitors BFC233841225

Description
2.2µF Film Capacitor 300V 800V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
2.2µF Film Capacitor 300V 800V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BFC233841225-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC233841225-ND
Film Capacitors BFC233841225-ND
2.2µF Film Capacitor 300V 800V Polypropylene (PP), Metallized Radial

2.2µF Film Capacitor 300V 800V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Film Capacitors - BFC233841225 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC233841225
Film Capacitors BFC233841225
CAP FILM 2.2UF 20% 800VDC RADIAL

CAP FILM 2.2UF 20% 800VDC RADIAL

Supplier's Site Datasheet
Cap, 2.2Μf, 20%, Pp; Capacitance Vishay - 26M6465 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Μf, 20%, Pp; Capacitance Vishay
26M6465
Cap, 2.2Μf, 20%, Pp; Capacitance Vishay 26M6465
CAP, 2.2µF, 20%, PP; Capacitance:2.2µF; Suppression Class:X2; Product Range:MKP3384 X2 Series; Voltage Rating X:300V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt RoHS Compliant: Yes

CAP, 2.2µF, 20%, PP; Capacitance:2.2µF; Suppression Class:X2; Product Range:MKP3384 X2 Series; Voltage Rating X:300V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors - BFC233841225 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC233841225
Capacitors - Film Capacitors BFC233841225
CAP FILM 2.2UF 20% 800VDC RADIAL

CAP FILM 2.2UF 20% 800VDC RADIAL

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number BFC233841225-ND BFC233841225 26M6465 BFC233841225
Product Name Film Capacitors Film Capacitors Cap, 2.2Μf, 20%, Pp; Capacitance Vishay Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP), Metallized Polypropylene; PP (Polypropylene) Polypropylene; Polypropylene (PP), Metallized
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1726003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-435-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Film Paper Film Capacitors - 106K100CB4G-FS - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers