Vishay Intertechnology, Inc. Film Capacitors BFC233826473

Description
0.047µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
0.047µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 222233826473-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
222233826473-ND
Film Capacitors 222233826473-ND
0.047µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial

0.047µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Capacitor Pp Film 0.047Uf, 630V, 20%, Radial, Full Reel; Dielectric Type Vishay - 36M1980 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pp Film 0.047Uf, 630V, 20%, Radial, Full Reel; Dielectric Type Vishay
36M1980
Capacitor Pp Film 0.047Uf, 630V, 20%, Radial, Full Reel; Dielectric Type Vishay 36M1980
CAPACITOR PP FILM 0.047UF, 630V, 20%, RADIAL, FULL REEL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.047µF; Capacitance Tolerance:± 20%; Suppression Class:X2; Voltage Rating X:310VAC RoHS Compliant: Yes

CAPACITOR PP FILM 0.047UF, 630V, 20%, RADIAL, FULL REEL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.047µF; Capacitance Tolerance:± 20%; Suppression Class:X2; Voltage Rating X:310VAC RoHS Compliant: Yes

Supplier's Site
Capacitors - Film Capacitors - BFC233826473 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC233826473
Capacitors - Film Capacitors BFC233826473
CAP FILM 0.047UF 20% 630VDC RAD

CAP FILM 0.047UF 20% 630VDC RAD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 222233826473-ND 36M1980 BFC233826473
Product Name Film Capacitors Capacitor Pp Film 0.047Uf, 630V, 20%, Radial, Full Reel; Dielectric Type Vishay Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 110 C (-67 to 230 F) -55 to 110 C (-67 to 230 F)
Electrostatic Capacitors Polypropylene Metallized PP Polypropylene; Polypropylene (PP), Metallized
Unlock Full Specs
to access all available technical data

Similar Products

High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-443-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 150000 microF
View Details
Film Capacitors - 1725605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details