0.68µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial
CAP FILM 0.68UF 20% 630VDC RAD
X2 MKP 680nF 20% 310Vac Pitch 27,5mm / LOOSE, STRAIGHT LEAD 25 MM
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | BFC233825684-ND | BFC233825684 | 18T2311 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | X2 Mkp 680Nf 20% 310Vac Pitch 27,5Mm / Loose, Straight Lead 25 Mm Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 110 C (-67 to 230 F) | -55 to 110 C (-67 to 230 F) | |
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized |