Vishay Intertechnology, Inc. Film Capacitors BFC233826222

Description
2200pF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
2200pF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 222233826222-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
222233826222-ND
Film Capacitors 222233826222-ND
2200pF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial

2200pF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - BFC233826222 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC233826222
Capacitors - Film Capacitors BFC233826222
CAP FILM 2200PF 20% 630VDC RAD

CAP FILM 2200PF 20% 630VDC RAD

Supplier's Site
Film Capacitors - BFC233826222 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC233826222
Film Capacitors BFC233826222
CAP FILM 2200PF 20% 630VDC RAD

CAP FILM 2200PF 20% 630VDC RAD

Supplier's Site Datasheet
Capacitor Pp Film, 2200Pf, 630V, 20%, Radial, Full Reel; Dielectric Type Vishay - 18C4814 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pp Film, 2200Pf, 630V, 20%, Radial, Full Reel; Dielectric Type Vishay
18C4814
Capacitor Pp Film, 2200Pf, 630V, 20%, Radial, Full Reel; Dielectric Type Vishay 18C4814
CAPACITOR PP FILM, 2200PF, 630V, 20%, RADIAL, FULL REEL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:2200pF; Capacitance Tolerance:± 20%; Suppression Class:X2; Voltage Rating X:310VAC RoHS Compliant: Yes

CAPACITOR PP FILM, 2200PF, 630V, 20%, RADIAL, FULL REEL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:2200pF; Capacitance Tolerance:± 20%; Suppression Class:X2; Voltage Rating X:310VAC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 222233826222-ND BFC233826222 BFC233826222 18C4814
Product Name Film Capacitors Capacitors - Film Capacitors Film Capacitors Capacitor Pp Film, 2200Pf, 630V, 20%, Radial, Full Reel; Dielectric Type Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 110 C (-67 to 230 F) -55 to 110 C (-67 to 230 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized Metallized PP
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitor - 101332T150DC1B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 3300 microF
View Details
4 suppliers