The BFC233825222 is a film capacitor from Lingto Electronic Limited, designed for interference suppression in X2 applications. It features a capacitance value of 2200 pF with a tolerance of ±20%. The capacitor is rated for an AC voltage of 310 V and a permissible DC voltage of 630 V at 85 °C. It is constructed with a polypropylene film dielectric and metallized film electrodes, encapsulated in a flame-retardant plastic case. The maximum application temperature is 110 °C, with a short-term rating of 125 °C for less than 1000 hours. The product complies with IEC 60384-14 standards and is suitable for use in environments with high humidity, as it has passed THB testing at 40 °C and 93% relative humidity for 21 days. The capacitor is supplied loose in a box or taped on a reel, making it versatile for various assembly processes.
2200pF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial
X2 MKP 2,2nF 20% 310Vac Pitch 10mm / LOOSE, STRAIGHT LEAD 25 MM
CAP FILM 2200PF 20% 630VDC RAD
CAP FILM 2200PF 20% 630VDC RAD
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BFC233825222-ND | 18T2300 | BFC233825222 | BFC233825222 |
| Product Name | Film Capacitors | X2 Mkp 2,2Nf 20% 310Vac Pitch 10Mm / Loose, Straight Lead 25 Mm Vishay | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 110 C (-67 to 230 F) | -55 to 110 C (-67 to 230 F) | ||
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized |