Vishay Intertechnology, Inc. Film Capacitors BFC233844105

Description
1µF Film Capacitor 300V 800V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
1µF Film Capacitor 300V 800V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BFC233844105-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC233844105-ND
Film Capacitors BFC233844105-ND
1µF Film Capacitor 300V 800V Polypropylene (PP), Metallized Radial

1µF Film Capacitor 300V 800V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - 1339430-BFC233844105 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Film Capacitors
1339430-BFC233844105
Capacitors - Film Capacitors 1339430-BFC233844105
Win Source Part Number: 1339430-BFC233844105 Category: Capacitors - Film Capacitors Series: MKP338 4 Termination: PC Pins Package: Bulk Voltage Rating - AC: 300V Voltage Rating - DC: 800V Size / Dimension: 1.024" L x 0.472" W (26.00mm x 12.00mm) Applications: EMI, RFI Suppression Height - Seated (Max): 0.866" (22.00mm) Standard Package: 150 Capacitance: 1 µF Tolerance: ±20% Ratings: X2 Lead Spacing: 0.886" (22.50mm) Dielectric Material: Polypropylene (PP) , Metallized Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.25.0020 Mfr: Vishay Beyschlag/Draloric/B C Components

Win Source Part Number: 1339430-BFC233844105
Category: Capacitors - Film Capacitors
Series: MKP338 4
Termination: PC Pins
Package: Bulk
Voltage Rating - AC: 300V
Voltage Rating - DC: 800V
Size / Dimension: 1.024" L x 0.472" W (26.00mm x 12.00mm)
Applications: EMI, RFI Suppression
Height - Seated (Max): 0.866" (22.00mm)
Standard Package: 150
Capacitance: 1 µF
Tolerance: ±20%
Ratings: X2
Lead Spacing: 0.886" (22.50mm)
Dielectric Material: Polypropylene (PP) , Metallized
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 37 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.25.0020
Mfr: Vishay Beyschlag/Draloric/BC Components

Buy Now Datasheet
Singapore, Singapore
1uF Capacitor
62-BFC233844105
1uF Capacitor 62-BFC233844105
1uF 300VAC X2 Film Capacitor, PP Dielectric, Radial, 105°C Product overview: BFC233844105 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC233844105 can be used for catalog matching and distributor lookup.

1uF 300VAC X2 Film Capacitor, PP Dielectric, Radial, 105°C Product overview: BFC233844105 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC233844105 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Film Capacitors - BFC233844105 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC233844105
Capacitors - Film Capacitors BFC233844105
CAP FILM 1UF 20% 800VDC RADIAL

CAP FILM 1UF 20% 800VDC RADIAL

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number BFC233844105-ND 1339430-BFC233844105 62-BFC233844105 BFC233844105
Product Name Film Capacitors Capacitors - Film Capacitors 1uF Capacitor Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP), Metallized
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1763-0504X472K500PX050TTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C163U040EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details