Vishay Precision Group Film Capacitors BFC233860154

Description
0.15µF Film Capacitor 300V 1000V (1kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
0.15µF Film Capacitor 300V 1000V (1kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BC2604-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BC2604-ND
Film Capacitors BC2604-ND
0.15µF Film Capacitor 300V 1000V (1kV) Polypropylene (PP), Metallized Radial

0.15µF Film Capacitor 300V 1000V (1kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Film Capacitors - 6842207 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
6842207
Film Capacitors 6842207
Capacitor RFI MKP Y2 300Vac 150nF

Capacitor RFI MKP Y2 300Vac 150nF

Supplier's Site
Film Capacitors - 1733864 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1733864
Film Capacitors 1733864
Capacitor RFI MKP Y2 300Vac 150nF

Capacitor RFI MKP Y2 300Vac 150nF

Supplier's Site
Capacitor - 24868799 - Radwell International
Willingboro, NJ, United States
Capacitor
24868799
Capacitor 24868799
CAP, 0.15ªF, 20%, PP; CAPACITANCE:0.15ªF; SUPPRESSION CLASS:Y2; PRODUCT RANGE:MKP3386 Y2 SERIES; VOLTAGE RATING X:-; VOLTAGE RATING Y:300V; CAPACITOR DIELECTRIC TYPE:PP (POLYPROPYLENE); CAPACITANCE TOLERANCE:ª 20%; DV/DT ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

CAP, 0.15ªF, 20%, PP; CAPACITANCE:0.15ªF; SUPPRESSION CLASS:Y2; PRODUCT RANGE:MKP3386 Y2 SERIES; VOLTAGE RATING X:-; VOLTAGE RATING Y:300V; CAPACITOR DIELECTRIC TYPE:PP (POLYPROPYLENE); CAPACITANCE TOLERANCE:ª 20%; DV/DT ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Capacitors - Film Capacitors - BFC233860154 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC233860154
Capacitors - Film Capacitors BFC233860154
CAP FILM 0.15UF 20% 1KVDC RADIAL

CAP FILM 0.15UF 20% 1KVDC RADIAL

Supplier's Site
Cap, 0.15Μf, 20%, Pp; Capacitance Vishay - 26M6477 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.15Μf, 20%, Pp; Capacitance Vishay
26M6477
Cap, 0.15Μf, 20%, Pp; Capacitance Vishay 26M6477
CAP, 0.15µF, 20%, PP; Capacitance:0.15µF; Suppression Class:Y2; Product Range:MKP3386 Y2 Series; Voltage Rating X:-; Voltage Rating Y:300V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt RoHS Compliant: Yes

CAP, 0.15µF, 20%, PP; Capacitance:0.15µF; Suppression Class:Y2; Product Range:MKP3386 Y2 Series; Voltage Rating X:-; Voltage Rating Y:300V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - BFC233860154 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC233860154
Film Capacitors BFC233860154
CAP FILM 0.15UF 20% 1KVDC RADIAL

CAP FILM 0.15UF 20% 1KVDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Radwell International Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number BC2604-ND 6842207 24868799 BFC233860154 26M6477 BFC233860154
Product Name Film Capacitors Film Capacitors Capacitor Capacitors - Film Capacitors Cap, 0.15Μf, 20%, Pp; Capacitance Vishay Film Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Applications Automotive Automotive RF / Microwave; Automotive; Automotive; EMI, RFI Suppression
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-698-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Film Paper Film Capacitors - 105PSB252K4R - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details