Vishay Precision Group Film Capacitors BFC233841334

Description
0.33µF Film Capacitor 300V 800V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
0.33µF Film Capacitor 300V 800V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BFC233841334-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC233841334-ND
Film Capacitors BFC233841334-ND
0.33µF Film Capacitor 300V 800V Polypropylene (PP), Metallized Radial

0.33µF Film Capacitor 300V 800V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Film Capacitors - BFC233841334 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC233841334
Film Capacitors BFC233841334
CAP FILM 0.33UF 20% 800VDC RAD

CAP FILM 0.33UF 20% 800VDC RAD

Supplier's Site Datasheet
Capacitors - Film Capacitors - BFC233841334 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC233841334
Capacitors - Film Capacitors BFC233841334
CAP FILM 0.33UF 20% 800VDC RAD

CAP FILM 0.33UF 20% 800VDC RAD

Supplier's Site
Cap, 0.33Μf, 20%, Pp; Capacitance Vishay - 26M6466 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.33Μf, 20%, Pp; Capacitance Vishay
26M6466
Cap, 0.33Μf, 20%, Pp; Capacitance Vishay 26M6466
CAP, 0.33µF, 20%, PP; Capacitance:0.33µF; Suppression Class:X2; Product Range:MKP3384 X2 Series; Voltage Rating X:300V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt RoHS Compliant: Yes

CAP, 0.33µF, 20%, PP; Capacitance:0.33µF; Suppression Class:X2; Product Range:MKP3384 X2 Series; Voltage Rating X:300V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number BFC233841334-ND BFC233841334 BFC233841334 26M6466
Product Name Film Capacitors Film Capacitors Capacitors - Film Capacitors Cap, 0.33Μf, 20%, Pp; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized Polypropylene; PP (Polypropylene)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101322U040AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details