Vishay Precision Group Film Capacitors BFC233841473

Description
0.047µF Film Capacitor 300V 800V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
0.047µF Film Capacitor 300V 800V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BFC233841473-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC233841473-ND
Film Capacitors BFC233841473-ND
0.047µF Film Capacitor 300V 800V Polypropylene (PP), Metallized Radial

0.047µF Film Capacitor 300V 800V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Cap, 0.047Μf, 20%, Pp; Capacitance Vishay - 26M6468 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.047Μf, 20%, Pp; Capacitance Vishay
26M6468
Cap, 0.047Μf, 20%, Pp; Capacitance Vishay 26M6468
CAP, 0.047µF, 20%, PP; Capacitance:47000pF; Suppression Class:X2; Product Range:MKP3384 X2 Series; Voltage Rating X:300V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt RoHS Compliant: Yes

CAP, 0.047µF, 20%, PP; Capacitance:47000pF; Suppression Class:X2; Product Range:MKP3384 X2 Series; Voltage Rating X:300V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - BFC233841473 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC233841473
Film Capacitors BFC233841473
CAP FILM 0.047UF 20% 800VDC RAD

CAP FILM 0.047UF 20% 800VDC RAD

Supplier's Site Datasheet
Capacitors - Film Capacitors - BFC233841473 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC233841473
Capacitors - Film Capacitors BFC233841473
CAP FILM 0.047UF 20% 800VDC RAD

CAP FILM 0.047UF 20% 800VDC RAD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number BFC233841473-ND 26M6468 BFC233841473 BFC233841473
Product Name Film Capacitors Cap, 0.047Μf, 20%, Pp; Capacitance Vishay Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Polypropylene Polypropylene; PP (Polypropylene) Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1908472P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Film Capacitors - 104MWS402KN-ND - DigiKey
Specs
Technology Film Capacitors
Applications General Purpose
Metallized Dielectric Metallized Dielectric
View Details
2 suppliers