Vishay Precision Group Film Capacitors BFC233840223

Description
0.022µF Film Capacitor 300V 800V Polypropylene (PP), Metallized Radial
Request a Quote
Description
0.022µF Film Capacitor 300V 800V Polypropylene (PP), Metallized Radial
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Vishay MKP3384 X2 capacitor has a capacitance of 0.022 µF (22,000 pF) with a tolerance of ±20%. It is designed for across-the-line applications and has a rated AC voltage of 300 V. The capacitor features a polypropylene dielectric and metallized film electrodes, providing self-healing properties. It is encapsulated in a flame-retardant plastic case and is compliant with RoHS standards. The maximum operating temperature is 105 °C, and it is suitable for use in various electronic applications requiring interference suppression. The product is available in different lead lengths and configurations, making it versatile for different mounting requirements.

Datasheet Summary
Powered by GS/AI

The Vishay MKP3384 X2 capacitor has a capacitance of 0.022 µF (22,000 pF) with a tolerance of ±20%. It is designed for across-the-line applications and has a rated AC voltage of 300 V. The capacitor features a polypropylene dielectric and metallized film electrodes, providing self-healing properties. It is encapsulated in a flame-retardant plastic case and is compliant with RoHS standards. The maximum operating temperature is 105 °C, and it is suitable for use in various electronic applications requiring interference suppression. The product is available in different lead lengths and configurations, making it versatile for different mounting requirements.

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BFC233840223-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC233840223-ND
Film Capacitors BFC233840223-ND
0.022µF Film Capacitor 300V 800V Polypropylene (PP), Metallized Radial

0.022µF Film Capacitor 300V 800V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - BFC233840223 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC233840223
Capacitors - Film Capacitors BFC233840223
CAP FILM 0.022UF 20% 800VDC RAD

CAP FILM 0.022UF 20% 800VDC RAD

Supplier's Site
Cap, 0.022Μf, 20%, Pp; Capacitance Vishay - 26M6449 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.022Μf, 20%, Pp; Capacitance Vishay
26M6449
Cap, 0.022Μf, 20%, Pp; Capacitance Vishay 26M6449
CAP, 0.022µF, 20%, PP; Capacitance:22000pF; Suppression Class:X2; Product Range:MKP3384 X2 Series; Voltage Rating X:300V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt RoHS Compliant: Yes

CAP, 0.022µF, 20%, PP; Capacitance:22000pF; Suppression Class:X2; Product Range:MKP3384 X2 Series; Voltage Rating X:300V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number BFC233840223-ND BFC233840223 26M6449
Product Name Film Capacitors Capacitors - Film Capacitors Cap, 0.022Μf, 20%, Pp; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP), Metallized Polypropylene; PP (Polypropylene)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100331GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Film Paper Film Capacitors - 106DCB112K4J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details