Vishay Precision Group Film Capacitors BFC233841103

Description
10000pF Film Capacitor 300V 800V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
10000pF Film Capacitor 300V 800V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BFC233841103-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC233841103-ND
Film Capacitors BFC233841103-ND
10000pF Film Capacitor 300V 800V Polypropylene (PP), Metallized Radial

10000pF Film Capacitor 300V 800V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - BFC233841103 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC233841103
Capacitors - Film Capacitors BFC233841103
CAP FILM 10000PF 20% 800VDC RAD

CAP FILM 10000PF 20% 800VDC RAD

Supplier's Site
Cap, 0.01Μf, 20%, Pp; Capacitance Vishay - 26M6458 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.01Μf, 20%, Pp; Capacitance Vishay
26M6458
Cap, 0.01Μf, 20%, Pp; Capacitance Vishay 26M6458
CAP, 0.01µF, 20%, PP; Capacitance:10000pF; Suppression Class:X2; Product Range:MKP3384 X2 Series; Voltage Rating X:300V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt RoHS Compliant: Yes

CAP, 0.01µF, 20%, PP; Capacitance:10000pF; Suppression Class:X2; Product Range:MKP3384 X2 Series; Voltage Rating X:300V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - BFC233841103 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC233841103
Film Capacitors BFC233841103
CAP FILM 10000PF 20% 800VDC RAD

CAP FILM 10000PF 20% 800VDC RAD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number BFC233841103-ND BFC233841103 26M6458 BFC233841103
Product Name Film Capacitors Capacitors - Film Capacitors Cap, 0.01Μf, 20%, Pp; Capacitance Vishay Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP), Metallized Polypropylene; PP (Polypropylene) Polypropylene; Polypropylene (PP), Metallized
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725912 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101202T050AK2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers