Vishay Precision Group Film Capacitors BFC233841224

Description
0.22µF Film Capacitor 300V 800V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
0.22µF Film Capacitor 300V 800V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BFC233841224-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC233841224-ND
Film Capacitors BFC233841224-ND
0.22µF Film Capacitor 300V 800V Polypropylene (PP), Metallized Radial

0.22µF Film Capacitor 300V 800V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - BFC233841224 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC233841224
Capacitors - Film Capacitors BFC233841224
CAP FILM 0.22UF 20% 800VDC RAD

CAP FILM 0.22UF 20% 800VDC RAD

Supplier's Site
Cap, 0.22Μf, 20%, Pp; Capacitance Vishay - 26M6464 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.22Μf, 20%, Pp; Capacitance Vishay
26M6464
Cap, 0.22Μf, 20%, Pp; Capacitance Vishay 26M6464
CAP, 0.22µF, 20%, PP; Capacitance:0.22µF; Suppression Class:X2; Product Range:MKP3384 X2 Series; Voltage Rating X:300V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt RoHS Compliant: Yes

CAP, 0.22µF, 20%, PP; Capacitance:0.22µF; Suppression Class:X2; Product Range:MKP3384 X2 Series; Voltage Rating X:300V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - BFC233841224 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC233841224
Film Capacitors BFC233841224
CAP FILM 0.22UF 20% 800VDC RAD

CAP FILM 0.22UF 20% 800VDC RAD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number BFC233841224-ND BFC233841224 26M6464 BFC233841224
Product Name Film Capacitors Capacitors - Film Capacitors Cap, 0.22Μf, 20%, Pp; Capacitance Vishay Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP), Metallized Polypropylene; PP (Polypropylene) Polypropylene; Polypropylene (PP), Metallized
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Capacitors - 1725501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C174U016EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details