DigiKey Datasheets for Capacitors

Capacitors are electronic components used for storing charge and energy. In their simplest form, capacitors consist of two conducting plates separated by an insulating material called the dielectric.
Capacitors: Learn more

Page: 1 100 150 200 250 300 350 370 380 390 400 410 420 425 426 427 428 429 430 431 432 433 434 435 436 437 440 450 460 470 480 490 500 550 600 650 700 750 1000 1500 1808
Product Name Notes
0.012µF Film Capacitor 220V 400V Polyester, Metallized Radial
0.015µF Film Capacitor 220V 400V Polyester, Metallized Radial
0.018µF Film Capacitor 160V 250V Polyester, Metallized Radial
0.018µF Film Capacitor 220V 400V Polyester, Metallized Radial
0.022µF Film Capacitor 160V 250V Polyester, Metallized Radial
0.022µF Film Capacitor 220V 400V Polyester, Metallized Radial
0.027µF Film Capacitor 160V 250V Polyester, Metallized Radial
0.027µF Film Capacitor 220V 400V Polyester, Metallized Radial
0.033µF Film Capacitor 160V 250V Polyester, Metallized Radial
0.033µF Film Capacitor 220V 400V Polyester, Metallized Radial
0.039µF Film Capacitor 160V 250V Polyester, Metallized Radial
0.039µF Film Capacitor 220V 400V Polyester, Metallized Radial
0.039µF Film Capacitor 63V 100V Polyester, Metallized Radial
0.047µF Film Capacitor 160V 250V Polyester, Metallized Radial
0.047µF Film Capacitor 220V 400V Polyester, Metallized Radial
0.047µF Film Capacitor 63V 100V Polyester, Metallized Radial
0.056µF Film Capacitor 160V 250V Polyester, Metallized Radial
0.056µF Film Capacitor 220V 400V Polyester, Metallized Radial
0.056µF Film Capacitor 63V 100V Polyester, Metallized Radial
0.068µF Film Capacitor 160V 250V Polyester, Metallized Radial
0.068µF Film Capacitor 63V 100V Polyester, Metallized Radial
0.082µF Film Capacitor 160V 250V Polyester, Metallized Radial
0.082µF Film Capacitor 63V 100V Polyester, Metallized Radial
0.1µF Film Capacitor 160V 250V Polyester, Metallized Radial
0.1µF Film Capacitor 63V 100V Polyester, Metallized Radial
0.12µF Film Capacitor 160V 250V Polyester, Metallized Radial
0.12µF Film Capacitor 40V 63V Polyester, Metallized Radial
0.12µF Film Capacitor 63V 100V Polyester, Metallized Radial
0.15µF Film Capacitor 160V 250V Polyester, Metallized Radial
0.15µF Film Capacitor 40V 63V Polyester, Metallized Radial
0.15µF Film Capacitor 63V 100V Polyester, Metallized Radial
0.18µF Film Capacitor 40V 63V Polyester, Metallized Radial
0.18µF Film Capacitor 63V 100V Polyester, Metallized Radial
0.22µF Film Capacitor 40V 63V Polyester, Metallized Radial
0.22µF Film Capacitor 63V 100V Polyester, Metallized Radial
0.27µF Film Capacitor 40V 63V Polyester, Metallized Radial
0.27µF Film Capacitor 63V 100V Polyester, Metallized Radial
0.33µF Film Capacitor 40V 63V Polyester, Metallized Radial
0.33µF Film Capacitor 63V 100V Polyester, Metallized Radial
0.39µF Film Capacitor 40V 63V Polyester, Metallized Radial
0.39µF Film Capacitor 63V 100V Polyester, Metallized Radial
0.47µF Film Capacitor 40V 63V Polyester, Metallized Radial
0.47µF Film Capacitor 63V 100V Polyester, Metallized Radial
0.56µF Film Capacitor 40V 63V Polyester, Metallized Radial
0.68µF Film Capacitor 40V 63V Polyester, Metallized Radial
0.82µF Film Capacitor 40V 63V Polyester, Metallized Radial
1µF Film Capacitor 40V 63V Polyester, Metallized Radial
10000pF Film Capacitor 220V 400V Polyester, Metallized Radial
3300pF Film Capacitor 220V 400V Polyester, Metallized Radial
3900pF Film Capacitor 220V 400V Polyester, Metallized Radial
4700pF Film Capacitor 220V 400V Polyester, Metallized Radial
5600pF Film Capacitor 220V 400V Polyester, Metallized Radial
6800pF Film Capacitor 220V 400V Polyester, Metallized Radial
8200pF Film Capacitor 220V 400V Polyester, Metallized Radial
CAP FILM 0.022UF 5% 250VDC RAD
CAP FILM 10000PF 10% 400VDC RAD
CAP FILM 6800PF 5% 400VDC RADIAL
CAP FILM 8200PF 5% 400VDC RADIAL

<< Prev Next >>