Vishay Precision Group Film Capacitors BFC233841684

Description
0.68µF Film Capacitor 300V 800V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
0.68µF Film Capacitor 300V 800V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BFC233841684-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC233841684-ND
Film Capacitors BFC233841684-ND
0.68µF Film Capacitor 300V 800V Polypropylene (PP), Metallized Radial

0.68µF Film Capacitor 300V 800V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - BFC233841684 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC233841684
Capacitors - Film Capacitors BFC233841684
CAP FILM 0.68UF 20% 800VDC RAD

CAP FILM 0.68UF 20% 800VDC RAD

Supplier's Site
Cap, 0.68Μf, 20%, Pp; Capacitance Vishay - 26M6472 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.68Μf, 20%, Pp; Capacitance Vishay
26M6472
Cap, 0.68Μf, 20%, Pp; Capacitance Vishay 26M6472
CAP, 0.68µF, 20%, PP; Capacitance:0.68µF; Suppression Class:X2; Product Range:MKP3384 X2 Series; Voltage Rating X:300V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt RoHS Compliant: Yes

CAP, 0.68µF, 20%, PP; Capacitance:0.68µF; Suppression Class:X2; Product Range:MKP3384 X2 Series; Voltage Rating X:300V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number BFC233841684-ND BFC233841684 26M6472
Product Name Film Capacitors Capacitors - Film Capacitors Cap, 0.68Μf, 20%, Pp; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP), Metallized Polypropylene; PP (Polypropylene)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C413U040CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - C17AH1R5C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details