Vishay Precision Group Film Capacitors BFC233860472

Description
4700pF Film Capacitor 300V 1000V (1kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
4700pF Film Capacitor 300V 1000V (1kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BC2598-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BC2598-ND
Film Capacitors BC2598-ND
4700pF Film Capacitor 300V 1000V (1kV) Polypropylene (PP), Metallized Radial

4700pF Film Capacitor 300V 1000V (1kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage Rating - AC: 42V Voltage Rating - DC: 125 V Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Height - Seated (Max): 0.228" (5.80mm) Termination: Solder

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage Rating - AC: 42V
Voltage Rating - DC: 125 V
Operating Temperature: -40°C ~ 85°C
Mounting Type: Fixed
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Height - Seated (Max): 0.228" (5.80mm)
Termination: Solder

Buy Now Datasheet
Singapore, Singapore
Through-Hole 4.7nF 1kV Capacitor
62-BFC233860472
Through-Hole 4.7nF 1kV Capacitor 62-BFC233860472
PP Film Capacitor, 4.7nF, 1kV, 300VAC, 5%, Radial, Through Hole Product overview: BFC233860472 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 4.7nF, 1kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 4.7nF, 1kV, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC233860472 can be used for catalog matching and distributor lookup.

PP Film Capacitor, 4.7nF, 1kV, 300VAC, 5%, Radial, Through Hole Product overview: BFC233860472 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 4.7nF, 1kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 4.7nF, 1kV, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC233860472 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - 6842184 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
6842184
Film Capacitors 6842184
Capacitor RFI MKP Y2 300Vac 4.7nF

Capacitor RFI MKP Y2 300Vac 4.7nF

Supplier's Site
Film Capacitors - 6842184P - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
6842184P
Film Capacitors 6842184P
Capacitor RFI MKP Y2 300Vac 4.7nF

Capacitor RFI MKP Y2 300Vac 4.7nF

Supplier's Site
Film Capacitors - 1730441 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1730441
Film Capacitors 1730441
Capacitor RFI MKP Y2 300Vac 4.7nF

Capacitor RFI MKP Y2 300Vac 4.7nF

Supplier's Site
Capacitors - Film Capacitors - BFC233860472 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Film Capacitors
BFC233860472
Capacitors - Film Capacitors BFC233860472
CAP FILM 4700PF 20% 1KVDC RADIAL

CAP FILM 4700PF 20% 1KVDC RADIAL

Supplier's Site
CAP FILM 4700PF 20% 1KVDC RADIAL - 886-BFC233860472 - Utmel Electronic Limited
Hong Kong, China
CAP FILM 4700PF 20% 1KVDC RADIAL
886-BFC233860472
CAP FILM 4700PF 20% 1KVDC RADIAL 886-BFC233860472
CAP FILM 4700PF 20% 1KVDC RADIAL

CAP FILM 4700PF 20% 1KVDC RADIAL

Supplier's Site
Film Capacitors - BFC233860472 - ODG (Origin Data Global)
Shenzhen, China
Film Capacitors
BFC233860472
Film Capacitors BFC233860472
CAP FILM 4700PF 20% 1KVDC RADIAL

CAP FILM 4700PF 20% 1KVDC RADIAL

Supplier's Site Datasheet
Film Capacitor, 4700Pf, 1 Kv, 20%, Radial; Dielectric Type Vishay - 26M6489 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, 4700Pf, 1 Kv, 20%, Radial; Dielectric Type Vishay
26M6489
Film Capacitor, 4700Pf, 1 Kv, 20%, Radial; Dielectric Type Vishay 26M6489
FILM CAPACITOR, 4700PF, 1 kV, 20%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:4700pF; Capacitance Tolerance:± 20%; Suppression Class:Y2; Capacitor Mounting:Through Hole RoHS Compliant: Yes

FILM CAPACITOR, 4700PF, 1 kV, 20%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:4700pF; Capacitance Tolerance:± 20%; Suppression Class:Y2; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site
Film Capacitors - BFC233860472 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC233860472
Film Capacitors BFC233860472
CAP FILM 4700PF 20% 1KVDC RADIAL

CAP FILM 4700PF 20% 1KVDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number BC2598-ND 62-BFC233860472 6842184 6842184P BFC233860472 886-BFC233860472 BFC233860472 26M6489 BFC233860472
Product Name Film Capacitors Connectors,Interconnects Through-Hole 4.7nF 1kV Capacitor Film Capacitors Film Capacitors Capacitors - Film Capacitors CAP FILM 4700PF 20% 1KVDC RADIAL Film Capacitors Film Capacitor, 4700Pf, 1 Kv, 20%, Radial; Dielectric Type Vishay Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Chip Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors Film Capacitors Film Capacitors Film Capacitors
Applications Automotive Automotive Automotive RF / Microwave; Automotive; Automotive; EMI, RFI Suppression Automotive
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 C (-67 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725682 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - C17CF1R3B-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details