0.068µF Film Capacitor 300V 800V Polypropylene (PP), Metallized Radial
CAP FILM 0.068UF 20% 800VDC RAD
CAP, 0.068µF, 20%, PP; Capacitance:68000pF;
CAP FILM 0.068UF 20% 800VDC RAD
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BFC233840683-ND | BFC233840683 | 03M5954 | BFC233840683 |
| Product Name | Film Capacitors | Film Capacitors | Cap, 0.068Μf, 20%, Pp; Capacitance Vishay | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; PP (Polypropylene) | Polypropylene; Polypropylene (PP), Metallized |