1000pF Film Capacitor 300V 1000V (1kV) Polypropylene (PP), Metallized Radial
Film Capacitors .001uF 10% 300volts Product overview: BFC233863102 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 001uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 001uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC233863102 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1032109-BFC233863102
Category: Capacitors>Film Capacitors
Series: MKP338 6
Termination: PC Pins
Package: Bulk
Voltage Rating - AC: 300V
Voltage Rating - DC: 1000V (1kV)
Applications: Automotive; EMI, RFI Suppression
Height - Seated (Max): 0.354" (9.00mm)
Standard Package: 1,500
Capacitance: 1000 pF
Tolerance: ±10%
Ratings: AEC-Q200, Y2
Lead Spacing: 0.295" (7.50mm)
Dielectric Material: Polypropylene (PP), Metallized
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.394" L x 0.157" W (10.00mm x 4.00mm)
Alternative Parts (Cross-Reference): PHE850EA4100MA01R17;
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.25.0020
Mfr: Vishay Beyschlag/Draloric/B
Other Names: 222233863102
CAP FILM 1000PF 10% 1KVDC RADIAL
CAP FILM 1000PF 10% 1KVDC RADIAL
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BFC233863102-ND | 62-BFC233863102 | 1032109-BFC233863102 | BFC233863102 | BFC233863102 |
| Product Name | Film Capacitors | 001uF Capacitor | Capacitors - Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Applications | Automotive | RF / Microwave; Automotive; Automotive; EMI, RFI Suppression | |||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |