Vishay Precision Group Through-Hole 1kV 6.8nF Capacitor BFC233860682

Description
1kV 6.8nF PP Film Capacitor, Radial, Through Hole Product overview: BFC233860682 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1kV, 6.8nF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 1kV, 6.8nF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC233860682 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1kV 6.8nF PP Film Capacitor, Radial, Through Hole Product overview: BFC233860682 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1kV, 6.8nF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 1kV, 6.8nF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC233860682 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Through-Hole 1kV 6.8nF Capacitor
62-BFC233860682
Through-Hole 1kV 6.8nF Capacitor 62-BFC233860682
1kV 6.8nF PP Film Capacitor, Radial, Through Hole Product overview: BFC233860682 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1kV, 6.8nF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 1kV, 6.8nF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC233860682 can be used for catalog matching and distributor lookup.

1kV 6.8nF PP Film Capacitor, Radial, Through Hole Product overview: BFC233860682 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1kV, 6.8nF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 1kV, 6.8nF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC233860682 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - BC2599-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BC2599-ND
Film Capacitors BC2599-ND
6800pF Film Capacitor 300V 1000V (1kV) Polypropylene (PP), Metallized Radial

6800pF Film Capacitor 300V 1000V (1kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - 1164291-BFC233860682 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Film Capacitors
1164291-BFC233860682
Capacitors - Film Capacitors 1164291-BFC233860682
Win Source Part Number: 1164291-BFC233860682 Category: Capacitors>Film Capacitors Series: MKP338 6 Termination: PC Pins Package: Bulk Voltage Rating - AC: 300V Voltage Rating - DC: 1000V (1kV) Applications: Automotive; EMI, RFI Suppression Height - Seated (Max): 0.433" (11.00mm) Standard Package: 1,000 Capacitance: 6800 pF Tolerance: ±20% Ratings: AEC-Q200, Y2 Lead Spacing: 0.591" (15.00mm) Dielectric Material: Polypropylene (PP), Metallized Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 105°C Dimension: 0.689" L x 0.197" W (17.50mm x 5.00mm) Alternative Parts (Cross-Reference): BFC233860682.; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.25.0020 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: BC2599,2266-BFC23386 0682

Win Source Part Number: 1164291-BFC233860682
Category: Capacitors>Film Capacitors
Series: MKP338 6
Termination: PC Pins
Package: Bulk
Voltage Rating - AC: 300V
Voltage Rating - DC: 1000V (1kV)
Applications: Automotive; EMI, RFI Suppression
Height - Seated (Max): 0.433" (11.00mm)
Standard Package: 1,000
Capacitance: 6800 pF
Tolerance: ±20%
Ratings: AEC-Q200, Y2
Lead Spacing: 0.591" (15.00mm)
Dielectric Material: Polypropylene (PP), Metallized
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.689" L x 0.197" W (17.50mm x 5.00mm)
Alternative Parts (Cross-Reference): BFC233860682.;
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.25.0020
Mfr: Vishay Beyschlag/Draloric/BC Components
Other Names: BC2599,2266-BFC233860682

Buy Now Datasheet
Film Capacitors - BFC233860682 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC233860682
Film Capacitors BFC233860682
CAP FILM 6800PF 20% 1KVDC RADIAL

CAP FILM 6800PF 20% 1KVDC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors - BFC233860682 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Film Capacitors
BFC233860682
Capacitors - Film Capacitors BFC233860682
CAP FILM 6800PF 20% 1KVDC RADIAL

CAP FILM 6800PF 20% 1KVDC RADIAL

Supplier's Site
Cap, Y2, Pp, 6800Pf, 300V, Sup, Radial; Dielectric Type Vishay - 03J7148 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Y2, Pp, 6800Pf, 300V, Sup, Radial; Dielectric Type Vishay
03J7148
Cap, Y2, Pp, 6800Pf, 300V, Sup, Radial; Dielectric Type Vishay 03J7148
CAP, Y2, PP, 6800PF, 300V, SUP, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:6800pF; Capacitance Tolerance:± 20%; Suppression Class:Y2; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAP, Y2, PP, 6800PF, 300V, SUP, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:6800pF; Capacitance Tolerance:± 20%; Suppression Class:Y2; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 62-BFC233860682 BC2599-ND 1164291-BFC233860682 BFC233860682 BFC233860682 03J7148
Product Name Through-Hole 1kV 6.8nF Capacitor Film Capacitors Capacitors - Film Capacitors Film Capacitors Capacitors - Film Capacitors Cap, Y2, Pp, 6800Pf, 300V, Sup, Radial; Dielectric Type Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Capacitance Range 0.0068 microF 0.0068 microF 0.0068 microF 0.0068 microF 0.0068 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C453U040EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Ceramic Capacitors - 0603J0101P80CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details