The BFC233860152 is a radial MKP film capacitor designed for interference suppression in line-to-ground applications, rated for 300 V_AC and capable of withstanding up to 1000 V_DC at 105 °C and 1500 V_DC at 85 °C. It features a capacitance range from 0.001 OºF to 0.47 OºF with tolerances of ± 20 %, ± 10 %, and ± 5 %. The capacitor is AEC-Q200 qualified, ensuring reliability in automotive applications, and is compliant with IEC 60384-14 standards. It operates effectively in temperatures up to 105 °C, with a maximum permissible temperature of 125 °C for limited durations. The dielectric material is polypropylene film, and the electrodes are metallized film, encapsulated in a flame-retardant plastic case. The product is suitable for standard line bypass applications and continuous operation, making it a viable option for engineers seeking reliable capacitors for their projects.
1500pF Film Capacitor 300V 1000V (1kV) Polypropylene (PP), Metallized Radial
CAP FILM 1500PF 20% 1KVDC RADIAL
CAP FILM 1500PF 20% 1KVDC RADIAL
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | BFC233860152-ND | BFC233860152 | BFC233860152 |
| Product Name | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Applications | Automotive | RF / Microwave; Automotive; Automotive; EMI, RFI Suppression | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |