10000pF Film Capacitor 300V 1000V (1kV) Polypropylene (PP), Metallized Radial
Film Capacitor 10nF 300VAC PP Radial 10mm 105C AEC-Q200 Product overview: BFC233868105 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 10nF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 10nF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC233868105 can be used for catalog matching and distributor lookup.
Manufacturer: AMIS
Category: Soldering, Desoldering, Rework Products - Desoldering Braid, Wick, Pumps
Packaging: Tape & Reel (TR)
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage Rating - AC: 42V
Voltage Rating - DC: 125 V
Operating Temperature: -40°C ~ 85°C
Mounting Type: Fixed
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Height - Seated (Max): 0.228" (5.80mm)
CAP FILM 10000PF 20% 1KVDC RAD
VISHAY - BFC233868105 - Safety Capacitor, 10000 pF, Y2, MKP3386 Y2 Series, 300 V, Metallized PP
CAP FILM 10000PF 20% 1KVDC RAD
CAPACITOR POLYPROPYLENE PP FILM 0.1UF, 300V, 20%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 20%; Suppression Class:Y2; Voltage Rating X:- RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Acme Chip Technology Co., Limited | Utmel Electronic Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BC5067-ND | 62-BFC233868105 | BFC233868105 | 886-BFC233868105 | BFC233868105 | 53M6785 | |
| Product Name | Film Capacitors | Automotive 10nF Capacitor | Soldering, Desoldering, Rework Products - Desoldering Braid, Wick, Pumps | Capacitors - Film Capacitors | VISHAY - BFC233868105 - Safety Capacitor, 10000 pF, Y2, MKP3386 Y2 Series, 300 V, Metallized PP | Film Capacitors | Capacitor Polypropylene Pp Film 0.1Uf, 300V, 20%, Radial; Dielectric Type Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors | |||
| Applications | Automotive | RF / Microwave; Automotive; Automotive; EMI, RFI Suppression | |||||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 C (-67 F) |