Win Source Part Number: 1156830-BFC233860563
Category: Capacitors>Film Capacitors
Series: MKP338 6
Termination: PC Pins
Package: Bulk
Voltage Rating - AC: 300V
Voltage Rating - DC: 1000V (1kV)
Applications: Automotive; EMI, RFI Suppression
Height - Seated (Max): 0.650" (16.50mm)
Standard Package: 500
Capacitance: 0.056 µF
Tolerance: ±20%
Ratings: AEC-Q200, Y2
Lead Spacing: 0.591" (15.00mm)
Dielectric Material: Polypropylene (PP), Metallized
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.689" L x 0.394" W (17.50mm x 10.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.25.0020
Mfr: Vishay Beyschlag/Draloric/B
Other Names: BC5065,BFC233860563-
0.056µF Film Capacitor 300V 1000V (1kV) Polypropylene (PP), Metallized Radial
Film Capacitor 56nF 300VAC PP Radial 15mm Pitch 105C Y2 AEC-Q200 Product overview: BFC233860563 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 56nF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 56nF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC233860563 can be used for catalog matching and distributor lookup.
CAP FILM 0.056UF 20% 1KVDC RAD
CAP, 0.056µF, 20%, PP; Capacitance:56000pF;
CAP FILM 0.056UF 20% 1KVDC RAD
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1156830-BFC233860563 | BC5065-ND | 62-BFC233860563 | BFC233860563 | 26M6493 | BFC233860563 |
| Product Name | Capacitors - Film Capacitors | Film Capacitors | Automotive 56nF Capacitor | Capacitors - Film Capacitors | Cap, 0.056Μf, 20%, Pp; Capacitance Vishay | Film Capacitors |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Capacitance Range | 0.0560 microF | 0.0560 microF | 0.0560 microF | 0.0560 microF | 0.0560 microF | 0.0560 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | ||
| WVDC | 1000 volts | 1000 volts | 1000 volts | 300 volts |