8200pF Film Capacitor 300V 1000V (1kV) Polypropylene (PP), Metallized Radial
CAP FILM 8200PF 20% 1KVDC RADIAL
Y2 MKP 0,0082 F 20% 300 Vac Pitch 10mm / LOOSE, Lt 25,0 mm
CAP FILM 8200PF 20% 1KVDC RADIAL
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BFC233868115-ND | BFC233868115 | 18T2387 | BFC233868115 |
| Product Name | Film Capacitors | Film Capacitors | Y2 Mkp 0,0082 F 20% 300 Vac Pitch 10Mm / Loose, Lt 25,0 Mm Vishay | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Applications | Automotive | RF / Microwave; Automotive; Automotive; EMI, RFI Suppression | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |