The Vishay MKP3384 X2 capacitor has a capacitance of 0.47 µF with a tolerance of ±20%. It is designed for across-the-line applications and has a rated AC voltage of 300 V. The capacitor features a polypropylene dielectric and metallized film electrodes, providing self-healing properties. It is encapsulated in a flame-retardant plastic case and has tinned wire leads. The maximum operating temperature is 105 °C, and it complies with IEC 60384-14 and EN60384-14 standards. This component is suitable for applications requiring interference suppression and is RoHS compliant.
0.47µF Film Capacitor 300V 800V Polypropylene (PP), Metallized Radial
CAP, 0.47µF, 20%, PP; Capacitance:0.47µF; Suppression Class:X2; Product Range:MKP3384 X2 Series; Voltage Rating X:300V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt RoHS Compliant: Yes
CAP FILM 0.47UF 20% 800VDC RAD
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 56-BFC233840474-ND | 26M6455 | BFC233840474 |
| Product Name | Film Capacitors | Cap, 0.47Μf, 20%, Pp; Capacitance Vishay | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrostatic Capacitors | Polypropylene | Polypropylene; PP (Polypropylene) | Polypropylene; Polypropylene (PP), Metallized |