0.15µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial
CAP FILM 0.15UF 5% 630VDC RADIAL
X2 MKP 150nF 5% 310Vac Pitch 15mm / LOOSE, STRAIGHT LEAD 25 MM
CAP FILM 0.15UF 5% 630VDC RADIAL
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BFC233828629-ND | BFC233828629 | 18T2320 | BFC233828629 |
| Product Name | Film Capacitors | Film Capacitors | X2 Mkp 150Nf 5% 310Vac Pitch 15Mm / Loose, Straight Lead 25 Mm Vishay | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 110 C (-67 to 230 F) | -55 to 110 C (-67 to 230 F) | ||
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized |