The BFC233861123 is a Class Y2 interference suppression film capacitor from Lingto Electronic Limited, designed for line-to-ground applications. It has a capacitance range of 0.001 OºF to 0.47 OºF with tolerances of ±20%, ±10%, and ±5%. The capacitor is rated for an AC voltage of 300 V and can withstand a DC voltage of up to 1000 V at 105 °C and 1500 V at 85 °C. It operates effectively in temperatures up to 105 °C, with a maximum permissible temperature of 125 °C for limited durations. The dielectric material is polypropylene film, and the electrodes are metallized film. The capacitor is encapsulated in a flame-retardant plastic case and features tinned wire leads. It is AEC-Q200 qualified, ensuring reliability in automotive applications. The product complies with various international standards, including IEC 60384-14 and UL 60384-14. This capacitor is suitable for standard line bypass applications, making it a viable option for engineers seeking reliable performance in their designs.
0.012µF Film Capacitor 300V 1000V (1kV) Polypropylene (PP), Metallized Radial
CAP FILM 0.012UF 10% 1KVDC RAD
CAP FILM 0.012UF 10% 1KVDC RAD
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | BFC233861123-ND | BFC233861123 | BFC233861123 |
| Product Name | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Applications | Automotive | RF / Microwave; Automotive; Automotive; EMI, RFI Suppression | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |