Vishay Intertechnology, Inc. Capacitors - Film Capacitors BFC233861473

Description
Win Source Part Number: 1117615-BFC233861473 Category: Capacitors>Film Capacitors Series: MKP338 6 Termination: PC Pins Package: Bulk Voltage Rating - AC: 300V Voltage Rating - DC: 1000V (1kV) Applications: Automotive; EMI, RFI Suppression Height - Seated (Max): 0.650" (16.50mm) Standard Package: 500 Capacitance: 0.047 µF Tolerance: ±10% Ratings: AEC-Q200, Y2 Lead Spacing: 0.591" (15.00mm) Dielectric Material: Polypropylene (PP), Metallized Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 105°C Dimension: 0.689" L x 0.394" W (17.50mm x 10.00mm) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.25.0020 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: 222233861473
Request a Quote Datasheet
Description
Win Source Part Number: 1117615-BFC233861473 Category: Capacitors>Film Capacitors Series: MKP338 6 Termination: PC Pins Package: Bulk Voltage Rating - AC: 300V Voltage Rating - DC: 1000V (1kV) Applications: Automotive; EMI, RFI Suppression Height - Seated (Max): 0.650" (16.50mm) Standard Package: 500 Capacitance: 0.047 µF Tolerance: ±10% Ratings: AEC-Q200, Y2 Lead Spacing: 0.591" (15.00mm) Dielectric Material: Polypropylene (PP), Metallized Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 105°C Dimension: 0.689" L x 0.394" W (17.50mm x 10.00mm) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.25.0020 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: 222233861473
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors - 1117615-BFC233861473 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Film Capacitors
1117615-BFC233861473
Capacitors - Film Capacitors 1117615-BFC233861473
Win Source Part Number: 1117615-BFC233861473 Category: Capacitors>Film Capacitors Series: MKP338 6 Termination: PC Pins Package: Bulk Voltage Rating - AC: 300V Voltage Rating - DC: 1000V (1kV) Applications: Automotive; EMI, RFI Suppression Height - Seated (Max): 0.650" (16.50mm) Standard Package: 500 Capacitance: 0.047 µF Tolerance: ±10% Ratings: AEC-Q200, Y2 Lead Spacing: 0.591" (15.00mm) Dielectric Material: Polypropylene (PP), Metallized Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 105°C Dimension: 0.689" L x 0.394" W (17.50mm x 10.00mm) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.25.0020 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: 222233861473

Win Source Part Number: 1117615-BFC233861473
Category: Capacitors>Film Capacitors
Series: MKP338 6
Termination: PC Pins
Package: Bulk
Voltage Rating - AC: 300V
Voltage Rating - DC: 1000V (1kV)
Applications: Automotive; EMI, RFI Suppression
Height - Seated (Max): 0.650" (16.50mm)
Standard Package: 500
Capacitance: 0.047 µF
Tolerance: ±10%
Ratings: AEC-Q200, Y2
Lead Spacing: 0.591" (15.00mm)
Dielectric Material: Polypropylene (PP), Metallized
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.689" L x 0.394" W (17.50mm x 10.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.25.0020
Mfr: Vishay Beyschlag/Draloric/BC Components
Other Names: 222233861473

Buy Now Datasheet
Singapore, Singapore
0.047UF Capacitor
62-BFC233861473
0.047UF Capacitor 62-BFC233861473
CAP FILM 0.047UF 10% 1KVDC RAD Product overview: BFC233861473 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.047UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.047UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC233861473 can be used for catalog matching and distributor lookup.

CAP FILM 0.047UF 10% 1KVDC RAD Product overview: BFC233861473 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.047UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.047UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC233861473 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - BFC233861473-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC233861473-ND
Film Capacitors BFC233861473-ND
0.047µF Film Capacitor 300V 1000V (1kV) Polypropylene (PP), Metallized Radial

0.047µF Film Capacitor 300V 1000V (1kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - BFC233861473 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Film Capacitors
BFC233861473
Capacitors - Film Capacitors BFC233861473
CAP FILM 0.047UF 10% 1KVDC RAD

CAP FILM 0.047UF 10% 1KVDC RAD

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1117615-BFC233861473 62-BFC233861473 BFC233861473-ND BFC233861473
Product Name Capacitors - Film Capacitors 0.047UF Capacitor Film Capacitors Capacitors - Film Capacitors
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 1000 volts 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C314U7R5EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1908797 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details