The Vishay X2 polypropylene film capacitor, part number 03J7087, features a capacitance of 1 µF and a rated AC voltage of 300 V. It is designed for across-the-line applications and has a capacitance tolerance of ±10%. The capacitor is constructed with metallized polypropylene film and offers self-healing properties, enhancing reliability in various applications. It is rated for a maximum temperature of 105 °C and can withstand a DC voltage of up to 800 V at 85 °C. The encapsulation is made of flame-retardant epoxy resin, complying with UL-class 94 V-0 standards. This component is suitable for through-hole mounting and is RoHS compliant, making it a viable option for engineers looking for reliable suppression capacitors in their designs.
1µF Film Capacitor 300V 800V Polypropylene (PP), Metallized Radial
CAP, X2, PP, 1UF, 300V, SUP, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1µF; Capacitance Tolerance:± 10%; Suppression Class:X2; Capacitor Mounting:Through Hole; Voltage Rating Y:- RoHS Compliant: Yes
CAP FILM 1UF 10% 800VDC RADIAL
CAP FILM 1UF 10% 800VDC RADIAL
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BFC233845105-ND | 03J7087 | BFC233845105 | BFC233845105 |
| Product Name | Film Capacitors | Cap, X2, Pp, 1Uf, 300V, Sup, Radial; Dielectric Type Vishay | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Electrostatic Capacitors | Polypropylene | Metallized PP | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized |