4.7µF Film Capacitor 300V 800V Polypropylene (PP), Metallized Radial
CAP, 4.7µF, 20%, PP; Capacitance:4.7µF; Suppression Class:X2; Product Range:MKP3384 X2 Series; Voltage Rating X:300V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt RoHS Compliant: Yes
CAP FILM 4.7UF 20% 800VDC RADIAL
CAP FILM 4.7UF 20% 800VDC RADIAL
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BFC233841475-ND | 26M6470 | BFC233841475 | BFC233841475 |
| Product Name | Film Capacitors | Cap, 4.7Μf, 20%, Pp; Capacitance Vishay | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrostatic Capacitors | Polypropylene | Polypropylene; PP (Polypropylene) | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized |